Schaffner EMC Inc. Power Line Filter, 1-Ph, 10A, 250Vac; Filter Applications Schaffner FN2070A-10-06

Description
POWER LINE FILTER, 1-PH, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 10A, 250Vac; Filter Applications Schaffner - 12R2899 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 10A, 250Vac; Filter Applications Schaffner
12R2899
Power Line Filter, 1-Ph, 10A, 250Vac; Filter Applications Schaffner 12R2899
POWER LINE FILTER, 1-PH, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 12R2899
Product Name Power Line Filter, 1-Ph, 10A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
Single Phase Filters - 1-1609034-2 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3 suppliers