Schaffner EMC Inc. Power Line Filters FN2080-10-06

Description
Schaffner FN2080-10-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2080-10-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2193003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2193003
Power Line Filters 2193003
Schaffner FN2080-10-06 EMI Filter

Schaffner FN2080-10-06 EMI Filter

Supplier's Site
Power Line Filters - 1705017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705017
Power Line Filters 1705017
Schaffner FN2080-10-06 EMI Filter

Schaffner FN2080-10-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner - 66F8765 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner
66F8765
Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner 66F8765
EMI POWER LINE FILTER, 10A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 SeriesRoHS Compliant: Yes

EMI POWER LINE FILTER, 10A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2193003 66F8765
Product Name Power Line Filters Emi Power Line Filter, 10A, 734Ua; Filter Applications Schaffner
Filter Type Three Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details