Schaffner EMC Inc. Rfi Power Line Filter, 400A, 6Ma; Filter Applications Schaffner FN3359-400-99

Description
RFI POWER LINE FILTER, 400A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3359 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 400A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3359 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 400A, 6Ma; Filter Applications Schaffner - 85C1727 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 400A, 6Ma; Filter Applications Schaffner
85C1727
Rfi Power Line Filter, 400A, 6Ma; Filter Applications Schaffner 85C1727
RFI POWER LINE FILTER, 400A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3359 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 400A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3359 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85C1727
Product Name Rfi Power Line Filter, 400A, 6Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245303 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details