Schaffner EMC Inc. Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents :... | |
| Galvanic separation of drive and power circuit Voltage resistance up to 8 kV Ignition current up to 3 A Turns ratio up to 3:1 Frequency : ≤ 40000 Hz Ignition... |