Schaffner EMC Inc. Power Line Filter, 3-Ph, 75A, 520Vac; Filter Applications Schaffner FN258L-75-34

Description
POWER LINE FILTER, 3-PH, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3-PH, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3-Ph, 75A, 520Vac; Filter Applications Schaffner - 11J1286 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 75A, 520Vac; Filter Applications Schaffner
11J1286
Power Line Filter, 3-Ph, 75A, 520Vac; Filter Applications Schaffner 11J1286
POWER LINE FILTER, 3-PH, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 11J1286
Product Name Power Line Filter, 3-Ph, 75A, 520Vac; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details