Schaffner EMC Inc. Compact EMC/RFI Filter FN 3270

Description
Very compact and light weight design requiring minimum space Easy, time-saving installation and contacting Protective covers as optional accessory available Attenuation performance according to EN 61800-3/A11 Leakage current : 26.4 to 59.5 mA Motor power : 5.5 to 560 kW Operating frequency : 0 to 60 Hz Performance : standard Rated Current : 10 to 1000 A Voltage : ≤ 520 V
Datasheet
Description
Very compact and light weight design requiring minimum space Easy, time-saving installation and contacting Protective covers as optional accessory available Attenuation performance according to EN 61800-3/A11 Leakage current : 26.4 to 59.5 mA Motor power : 5.5 to 560 kW Operating frequency : 0 to 60 Hz Performance : standard Rated Current : 10 to 1000 A Voltage : ≤ 520 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact EMC/RFI Filter - FN 3270 - Schaffner EMC Inc.
Edison, NJ, USA
Compact EMC/RFI Filter
FN 3270
Compact EMC/RFI Filter FN 3270
Very compact and light weight design requiring minimum space Easy, time-saving installation and contacting Protective covers as optional accessory available Attenuation performance according to EN 61800-3/A11 Leakage current : 26.4 to 59.5 mA Motor power : 5.5 to 560 kW Operating frequency : 0 to 60 Hz Performance : standard Rated Current : 10 to 1000 A Voltage : ≤ 520 V
  • Very compact and light weight design requiring minimum space
  • Easy, time-saving installation and contacting
  • Protective covers as optional accessory available
  • Attenuation performance according to EN 61800-3/A11

Leakage current : 26.4 to 59.5 mA
Motor power : 5.5 to 560 kW
Operating frequency : 0 to 60 Hz
Performance : standard
Rated Current : 10 to 1000 A
Voltage : ≤ 520 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 3270
Product Name Compact EMC/RFI Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details