Schaffner EMC Inc. IEC Filters FN282-2-06

Description
Schaffner FN282-2-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN282-2-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1676793 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1676793
IEC Filters 1676793
Schaffner FN282-2-06 IEC Filter

Schaffner FN282-2-06 IEC Filter

Supplier's Site
Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner - 24M2148 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner
24M2148
Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner 24M2148
FILTER, 2A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO, RoHS Compliant: Yes

FILTER, 2A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1676793 24M2148
Product Name IEC Filters Filter, 2A, 2 Fuse, Screw In; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products