Schaffner EMC Inc. Rfi Power Line Filter, 30A, 33Ma; Filter Applications Schaffner FN3258-30-47

Description
RFI POWER LINE FILTER, 30A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 30A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 30A, 33Ma; Filter Applications Schaffner - 85K8069 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 33Ma; Filter Applications Schaffner
85K8069
Rfi Power Line Filter, 30A, 33Ma; Filter Applications Schaffner 85K8069
RFI POWER LINE FILTER, 30A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 33mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8069
Product Name Rfi Power Line Filter, 30A, 33Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details