Schaffner EMC Inc. Filter, 1-Phase, 8A, 300V, Chassis; Filter Applications Schaffner FN2560-8-04-C00

Description
FILTER, 1-PHASE, 8A, 300V, CHASSIS; Filter Applications:Medical ; Voltage Rating:300V; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
FILTER, 1-PHASE, 8A, 300V, CHASSIS; Filter Applications:Medical ; Voltage Rating:300V; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1-Phase, 8A, 300V, Chassis; Filter Applications Schaffner - 99AJ4589 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 8A, 300V, Chassis; Filter Applications Schaffner
99AJ4589
Filter, 1-Phase, 8A, 300V, Chassis; Filter Applications Schaffner 99AJ4589
FILTER, 1-PHASE, 8A, 300V, CHASSIS; Filter Applications:Medical ; Voltage Rating:300V; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

FILTER, 1-PHASE, 8A, 300V, CHASSIS; Filter Applications:Medical; Voltage Rating:300V; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AJ4589
Product Name Filter, 1-Phase, 8A, 300V, Chassis; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-110-834-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
3 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details