Schaffner EMC Inc. Power Line Filters FN2060-16-06

Description
Schaffner FN2060-16-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2060-16-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192915
Power Line Filters 2192915
Schaffner FN2060-16-06 EMI Filter

Schaffner FN2060-16-06 EMI Filter

Supplier's Site
Power Line Filters - 1705008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705008
Power Line Filters 1705008
Schaffner FN2060-16-06 EMI Filter

Schaffner FN2060-16-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner - 85K8042 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner
85K8042
Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner 85K8042
EMI POWER LINE FILTER, 16A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 16A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192915 85K8042
Product Name Power Line Filters Emi Power Line Filter, 16A, 734Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RTHN-5250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers