Schaffner EMC Inc. Power Line Filters FN2060-3-06

Description
Schaffner FN2060-3-06 EMI Filter
Request a Quote
Description
Schaffner FN2060-3-06 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192886
Power Line Filters 2192886
Schaffner FN2060-3-06 EMI Filter

Schaffner FN2060-3-06 EMI Filter

Supplier's Site
Power Line Filters - 1705005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705005
Power Line Filters 1705005
Schaffner FN2060-3-06 EMI Filter

Schaffner FN2060-3-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner - 66F8750 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner
66F8750
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner 66F8750
EMI POWER LINE FILTER, 3A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2060 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 3A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2060 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192886 66F8750
Product Name Power Line Filters Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line EMC Filters - RSHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 200 amps
View Details
2 suppliers