Schaffner EMC Inc. Compact Line Filter FN 3256

Description
Compact, space-saving design, optimized for industrial machinery Combines high attenuation performance with low leakage current Performance according to the machine tool standard EN 50370-1 Increases also the immunity if operated directly on the mains input Leakage current : 3.4 to 6.8 mA Leakage current : < 0 A Operating frequency : 0 to 60 Hz Performance : high Rated Current : 8 to 160 A Voltage : ≤ 520 V
Datasheet
Description
Compact, space-saving design, optimized for industrial machinery Combines high attenuation performance with low leakage current Performance according to the machine tool standard EN 50370-1 Increases also the immunity if operated directly on the mains input Leakage current : 3.4 to 6.8 mA Leakage current : < 0 A Operating frequency : 0 to 60 Hz Performance : high Rated Current : 8 to 160 A Voltage : ≤ 520 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Line Filter - FN 3256 - Schaffner EMC Inc.
Edison, NJ, USA
Compact Line Filter
FN 3256
Compact Line Filter FN 3256
Compact, space-saving design, optimized for industrial machinery Combines high attenuation performance with low leakage current Performance according to the machine tool standard EN 50370-1 Increases also the immunity if operated directly on the mains input Leakage current : 3.4 to 6.8 mA Leakage current : < 0 A Operating frequency : 0 to 60 Hz Performance : high Rated Current : 8 to 160 A Voltage : ≤ 520 V
  • Compact, space-saving design, optimized for industrial machinery
  • Combines high attenuation performance with low leakage current
  • Performance according to the machine tool standard EN 50370-1
  • Increases also the immunity if operated directly on the mains input

Leakage current : 3.4 to 6.8 mA
Leakage current : < 0 A
Operating frequency : 0 to 60 Hz
Performance : high
Rated Current : 8 to 160 A
Voltage : ≤ 520 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 3256
Product Name Compact Line Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line Filters - 2378722 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details