Schaffner EMC Inc. Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner FN2090KK-1-06

Description
POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner - 24AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner
24AC5796
Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner 24AC5796
POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5796
Product Name Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1434-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details