Schaffner EMC Inc. Power Line Filter; Filter Applications Schaffner FN2412-8-44

Description
POWER LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter; Filter Applications Schaffner - 55K4653 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter; Filter Applications Schaffner
55K4653
Power Line Filter; Filter Applications Schaffner 55K4653
POWER LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Industrial EMI/RFI, 8A, DIN-Rail Mount - 70027219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, Industrial EMI/RFI, 8A, DIN-Rail Mount
70027219
Filter, Industrial EMI/RFI, 8A, DIN-Rail Mount 70027219
FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards. 1× 250 VAC Maximum Continuous Operating Voltage DC to 400 Hz Operating Frequency 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour –25° to +100°C Temperature Range IP20 Protection UL94V-2 or Better Flammability Rating Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200 High Potential Test Voltage: P → E 2000VAC for 2 Seconds P → N 1100 VDC for 2 Sec. 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)

FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.

  • 1× 250 VAC Maximum Continuous Operating Voltage
  • DC to 400 Hz Operating Frequency
  • 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour
  • –25° to +100°C Temperature Range
  • IP20 Protection
  • UL94V-2 or Better Flammability Rating
  • Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200
  • High Potential Test Voltage: P → E 2000VAC for 2 Seconds
  • P → N 1100 VDC for 2 Sec.
  • 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 55K4653 70027219
Product Name Power Line Filter; Filter Applications Schaffner Filter, Industrial EMI/RFI, 8A, DIN-Rail Mount
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2734899 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filter Modules - 486-3-138-365-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details