Schaffner EMC Inc. Filter, 6A, 1 Fuse, Screw In; Product Range Schaffner FN 283-6-06

Description
FILTER, 6A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes
Datasheet
Description
FILTER, 6A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 6A, 1 Fuse, Screw In; Product Range Schaffner - 24M2154 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, 1 Fuse, Screw In; Product Range Schaffner
24M2154
Filter, 6A, 1 Fuse, Screw In; Product Range Schaffner 24M2154
FILTER, 6A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

FILTER, 6A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24M2154
Product Name Filter, 6A, 1 Fuse, Screw In; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details