Schaffner EMC Inc. Power Line Filter, 1Phase, 10A, Tb; Filter Applications Schaffner FN2415L-10-29

Description
POWER LINE FILTER, 1PHASE, 10A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1PHASE, 10A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Phase, 10A, Tb; Filter Applications Schaffner - 14AJ6668 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 10A, Tb; Filter Applications Schaffner
14AJ6668
Power Line Filter, 1Phase, 10A, Tb; Filter Applications Schaffner 14AJ6668
POWER LINE FILTER, 1PHASE, 10A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 10A, TB; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14AJ6668
Product Name Power Line Filter, 1Phase, 10A, Tb; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-150KEHD10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers