Schaffner EMC Inc. Power Line Filter, Emi, 36A, 250Vac; Filter Applications Schaffner FN2070L-36-08

Description
POWER LINE FILTER, EMI, 36A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 36A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 36A, 250Vac; Filter Applications Schaffner - 24AC5795 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 36A, 250Vac; Filter Applications Schaffner
24AC5795
Power Line Filter, Emi, 36A, 250Vac; Filter Applications Schaffner 24AC5795
POWER LINE FILTER, EMI, 36A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, EMI, 36A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5795
Product Name Power Line Filter, Emi, 36A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details