Schaffner EMC Inc. IEC Filters FN286-6-06

Description
Schaffner FN286-6-06 IEC Filter
Request a Quote
Description
Schaffner FN286-6-06 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1230296 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1230296
IEC Filters 1230296
Schaffner FN286-6-06 IEC Filter

Schaffner FN286-6-06 IEC Filter

Supplier's Site
Filter, 6A, 2 Fuse, Snap In; Product Range Schaffner - 24M2194 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, 2 Fuse, Snap In; Product Range Schaffner
24M2194
Filter, 6A, 2 Fuse, Snap In; Product Range Schaffner 24M2194
FILTER, 6A, 2 FUSE, SNAP IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO,RoHS Compliant: Yes

FILTER, 6A, 2 FUSE, SNAP IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO,RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1230296 24M2194
Product Name IEC Filters Filter, 6A, 2 Fuse, Snap In; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details