Schaffner EMC Inc. Power Line Filters FN3256H-25-33

Description
Schaffner FN3256H-25-33 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN3256H-25-33 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7662646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7662646
Power Line Filters 7662646
Schaffner FN3256H-25-33 EMI Filter

Schaffner FN3256H-25-33 EMI Filter

Supplier's Site
Filter Applications Schaffner - 86H9135 - Newark, An Avnet Company
Chicago, IL, United States
Filter Applications Schaffner
86H9135
Filter Applications Schaffner 86H9135
Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Pwr Line Filter, 3 Ph+Neutral, 25A, 520V; Current Rating Schaffner - 38AC1121 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, 3 Ph+Neutral, 25A, 520V; Current Rating Schaffner
38AC1121
Pwr Line Filter, 3 Ph+Neutral, 25A, 520V; Current Rating Schaffner 38AC1121
PWR LINE FILTER, 3 PH+NEUTRAL, 25A, 520V; Current Rating:25A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:FN3256 RoHS Compliant: Yes

PWR LINE FILTER, 3 PH+NEUTRAL, 25A, 520V; Current Rating:25A; Voltage Rating:520VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:1mA; Product Range:FN3256 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7662646 86H9135
Product Name Power Line Filters Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details