Schaffner EMC Inc. IEC Filters FN284B-2-06

Description
Schaffner FN284B-2-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN284B-2-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4558913 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4558913
IEC Filters 4558913
Schaffner FN284B-2-06 IEC Filter

Schaffner FN284B-2-06 IEC Filter

Supplier's Site
IEC Filters - 1705061 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705061
IEC Filters 1705061
Schaffner FN284B-2-06 IEC Filter

Schaffner FN284B-2-06 IEC Filter

Supplier's Site
Pem Filter 2 Fuse 2A Medical Horizontal; Product Range Schaffner - 87X8752 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 2 Fuse 2A Medical Horizontal; Product Range Schaffner
87X8752
Pem Filter 2 Fuse 2A Medical Horizontal; Product Range Schaffner 87X8752
PEM FILTER 2 FUSE 2A MEDICAL HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PEM FILTER 2 FUSE 2A MEDICAL HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558913 87X8752
Product Name IEC Filters Pem Filter 2 Fuse 2A Medical Horizontal; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details