Schaffner EMC Inc. IEC Filters FN285-2-06

Description
Schaffner FN285-2-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN285-2-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4560972 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4560972
IEC Filters 4560972
Schaffner FN285-2-06 IEC Filter

Schaffner FN285-2-06 IEC Filter

Supplier's Site
Filter, 2A, 1 Fuse, Snap In; Product Range Schaffner - 24M2158 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2A, 1 Fuse, Snap In; Product Range Schaffner
24M2158
Filter, 2A, 1 Fuse, Snap In; Product Range Schaffner 24M2158
FILTER, 2A, 1 FUSE, SNAP IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO, RoHS Compliant: Yes

FILTER, 2A, 1 FUSE, SNAP IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4560972 24M2158
Product Name IEC Filters Filter, 2A, 1 Fuse, Snap In; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details