Schaffner EMC Inc. Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner FN2500-15-103-C13

Description
POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner - 62AK1269 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner
62AK1269
Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner 62AK1269
POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1269
Product Name Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details