Schaffner EMC Inc. Power Line Filters FN2412-32-33

Description
Schaffner FN2412-32-33 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN2412-32-33 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 5186402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
5186402
Power Line Filters 5186402
Schaffner FN2412-32-33 EMC Filter

Schaffner FN2412-32-33 EMC Filter

Supplier's Site
Power Line Filters - 1705115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705115
Power Line Filters 1705115
Schaffner FN2412-32-33 EMC Filter

Schaffner FN2412-32-33 EMC Filter

Supplier's Site
Filter, Industrial EMI/RFI, 32A, DIN-Rail Mount - 70027222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, Industrial EMI/RFI, 32A, DIN-Rail Mount
70027222
Filter, Industrial EMI/RFI, 32A, DIN-Rail Mount 70027222
FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards. 1× 250 VAC Maximum Continuous Operating Voltage DC to 400 Hz Operating Frequency 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour –25° to +100°C Temperature Range IP20 Protection UL94V-2 or Better Flammability Rating Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200 High Potential Test Voltage: P → E 2000VAC for 2 Seconds P → N 1100 VDC for 2 Sec. 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)

FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.

  • 1× 250 VAC Maximum Continuous Operating Voltage
  • DC to 400 Hz Operating Frequency
  • 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour
  • –25° to +100°C Temperature Range
  • IP20 Protection
  • UL94V-2 or Better Flammability Rating
  • Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200
  • High Potential Test Voltage: P → E 2000VAC for 2 Seconds
  • P → N 1100 VDC for 2 Sec.
  • 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)
Supplier's Site
Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner - 60K9662 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner
60K9662
Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner 60K9662
POWER LINE FILTER, 32A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2412 Series RoHS Compliant: Yes

POWER LINE FILTER, 32A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2412 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5186402 70027222 60K9662
Product Name Power Line Filters Filter, Industrial EMI/RFI, 32A, DIN-Rail Mount Power Line Filter, 32A, 3.4 Ma; Filter Applications Schaffner
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245298 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-130-972-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details