Schaffner EMC Inc. Power Line Filter, 1-Ph, 16A, 250Vac; Filter Applications Schaffner FN2010-16-07

Description
POWER LINE FILTER, 1-PH, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 2010 SeriesRoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 2010 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 16A, 250Vac; Filter Applications Schaffner - 60K9577 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 16A, 250Vac; Filter Applications Schaffner
60K9577
Power Line Filter, 1-Ph, 16A, 250Vac; Filter Applications Schaffner 60K9577
POWER LINE FILTER, 1-PH, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 2010 SeriesRoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 2010 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9577
Product Name Power Line Filter, 1-Ph, 16A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter Modules - CCM1649-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers