Schaffner EMC Inc. Line Filter, 600A, 6Ma; Filter Applications Schaffner FN3359-600-99

Description
LINE FILTER, 600A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 600A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 600A, 6Ma; Filter Applications Schaffner - 31C8317 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 600A, 6Ma; Filter Applications Schaffner
31C8317
Line Filter, 600A, 6Ma; Filter Applications Schaffner 31C8317
LINE FILTER, 600A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

LINE FILTER, 600A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 31C8317
Product Name Line Filter, 600A, 6Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details