Schaffner EMC Inc. Power Line Filter, Emi, 1Ph, 60A, Qc; Filter Applications Schaffner FN2010-60-24

Description
POWER LINE FILTER, EMI, 1PH, 60A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 1PH, 60A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 1Ph, 60A, Qc; Filter Applications Schaffner - 11B2966 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 1Ph, 60A, Qc; Filter Applications Schaffner
11B2966
Power Line Filter, Emi, 1Ph, 60A, Qc; Filter Applications Schaffner 11B2966
POWER LINE FILTER, EMI, 1PH, 60A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, EMI, 1PH, 60A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 11B2966
Product Name Power Line Filter, Emi, 1Ph, 60A, Qc; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-318-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details