Schaffner EMC Inc. Power Line Filter, Emi, 4A, 250Vac; Filter Applications Schaffner FN2090NN-4-06

Description
POWER LINE FILTER, EMI, 4A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 4A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 4A, 250Vac; Filter Applications Schaffner - 24AC5804 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 4A, 250Vac; Filter Applications Schaffner
24AC5804
Power Line Filter, Emi, 4A, 250Vac; Filter Applications Schaffner 24AC5804
POWER LINE FILTER, EMI, 4A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 4A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5804
Product Name Power Line Filter, Emi, 4A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1821-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details