Schaffner EMC Inc. Power Line Filters FN2412-25-33

Description
Schaffner FN2412-25-33 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN2412-25-33 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 5186395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
5186395
Power Line Filters 5186395
Schaffner FN2412-25-33 EMC Filter

Schaffner FN2412-25-33 EMC Filter

Supplier's Site
Power Line Filters - 1705114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705114
Power Line Filters 1705114
Schaffner FN2412-25-33 EMC Filter

Schaffner FN2412-25-33 EMC Filter

Supplier's Site
Filter, Industrial EMI/RFI, 25A, DIN-Rail Mount - 70027221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, Industrial EMI/RFI, 25A, DIN-Rail Mount
70027221
Filter, Industrial EMI/RFI, 25A, DIN-Rail Mount 70027221
FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards. 1× 250 VAC Maximum Continuous Operating Voltage DC to 400 Hz Operating Frequency 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour –25° to +100°C Temperature Range IP20 Protection UL94V-2 or Better Flammability Rating Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200 High Potential Test Voltage: P → E 2000VAC for 2 Seconds P → N 1100 VDC for 2 Sec. 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)

FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.

  • 1× 250 VAC Maximum Continuous Operating Voltage
  • DC to 400 Hz Operating Frequency
  • 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour
  • –25° to +100°C Temperature Range
  • IP20 Protection
  • UL94V-2 or Better Flammability Rating
  • Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200
  • High Potential Test Voltage: P → E 2000VAC for 2 Seconds
  • P → N 1100 VDC for 2 Sec.
  • 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)
Supplier's Site
Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner - 57K2960 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner
57K2960
Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner 57K2960
POWER LINE FILTER, 25A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2412 Series RoHS Compliant: Yes

POWER LINE FILTER, 25A, 3.4 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2412 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5186395 70027221 57K2960
Product Name Power Line Filters Filter, Industrial EMI/RFI, 25A, DIN-Rail Mount Power Line Filter, 25A, 3.4 Ma; Filter Applications Schaffner
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Line Filter Modules - 174-10KESS1BFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details