Schaffner EMC Inc. Filter, 7A, 3 Phase; Current Rating Schaffner FN3258-7-45

Description
FILTER, 7A, 3 PHASE; Current Rating:7A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33.04mA; Product Range:FN3258 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, 7A, 3 PHASE; Current Rating:7A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33.04mA; Product Range:FN3258 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 7A, 3 Phase; Current Rating Schaffner - 24M2162 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 7A, 3 Phase; Current Rating Schaffner
24M2162
Filter, 7A, 3 Phase; Current Rating Schaffner 24M2162
FILTER, 7A, 3 PHASE; Current Rating:7A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33.04mA; Product Range:FN3258 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 7A, 3 PHASE; Current Rating:7A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:33.04mA; Product Range:FN3258 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24M2162
Product Name Filter, 7A, 3 Phase; Current Rating Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details