Schaffner EMC Inc. Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner FN2080B-3-06

Description
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner - 60K9633 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner
60K9633
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner 60K9633
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 Series RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2080 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9633
Product Name Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details