Schaffner EMC Inc. IEC Filters FN284-1-06

Description
Schaffner FN284-1-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN284-1-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1230757 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1230757
IEC Filters 1230757
Schaffner FN284-1-06 IEC Filter

Schaffner FN284-1-06 IEC Filter

Supplier's Site
IEC Filters - 1704946 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1704946
IEC Filters 1704946
Schaffner FN284-1-06 IEC Filter

Schaffner FN284-1-06 IEC Filter

Supplier's Site
Filter, 1A, 2 Fuse, Screw In; Product Range Schaffner - 24M2155 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, 2 Fuse, Screw In; Product Range Schaffner
24M2155
Filter, 1A, 2 Fuse, Screw In; Product Range Schaffner 24M2155
FILTER, 1A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 1A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1230757 24M2155
Product Name IEC Filters Filter, 1A, 2 Fuse, Screw In; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Power Line EMC Filters - RTHN-2030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-104-587-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details