Schaffner EMC Inc. Power Line Filters FN2090-8-06

Description
Schaffner FN2090-8-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2090-8-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 292981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
292981
Power Line Filters 292981
Schaffner FN2090-8-06 EMI Filter

Schaffner FN2090-8-06 EMI Filter

Supplier's Site
Power Line Filters - 1704922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704922
Power Line Filters 1704922
Schaffner FN2090-8-06 EMI Filter

Schaffner FN2090-8-06 EMI Filter

Supplier's Site
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 8 A - 70027268 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 8 A
70027268
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 8 A 70027268
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Fast-On Terminations 250 VAC Maximum Operating Voltage at 50/60 Hz DC to 400 Hz Operating Frequency –25 to +100°C Temperature Range Medical Version Available MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types MTBF: 1,100,000 Hours for 12 Amp Types MTBF: 517,000 Hours for 16 to 20 Amp Types

In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance).

  • Fast-On Terminations
  • 250 VAC Maximum Operating Voltage at 50/60 Hz
  • DC to 400 Hz Operating Frequency
  • –25 to +100°C Temperature Range
  • Medical Version Available
  • MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types
  • MTBF: 1,100,000 Hours for 12 Amp Types
  • MTBF: 517,000 Hours for 16 to 20 Amp Types
Supplier's Site
Emi Power Line Filter, 8A, 670Ua; Filter Applications Schaffner - 06M3268 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 8A, 670Ua; Filter Applications Schaffner
06M3268
Emi Power Line Filter, 8A, 670Ua; Filter Applications Schaffner 06M3268
EMI POWER LINE FILTER, 8A, 670UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 8A, 670UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 292981 70027268 06M3268
Product Name Power Line Filters FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 8 A Emi Power Line Filter, 8A, 670Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-358-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1936548 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details