Schaffner EMC Inc. Power Line Filters FN3025HL-30-71

Description
Schaffner FN3025HL-30-71 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN3025HL-30-71 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761190
Power Line Filters 7761190
Schaffner FN3025HL-30-71 EMC Filter

Schaffner FN3025HL-30-71 EMC Filter

Supplier's Site
Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner - 33M8450 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner
33M8450
Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner 33M8450
RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 3 Phase, 30A, 520Vac; Current Rating Schaffner - 38AC1118 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 30A, 520Vac; Current Rating Schaffner
38AC1118
Power Line Filter, 3 Phase, 30A, 520Vac; Current Rating Schaffner 38AC1118
POWER LINE FILTER, 3 PHASE, 30A, 520VAC; Current Rating:30A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:400µA; Product Range:FN3025 Series; RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 30A, 520VAC; Current Rating:30A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:400µA; Product Range:FN3025 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761190 33M8450
Product Name Power Line Filters Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details