Schaffner EMC Inc. Line Filter, 600A, 1Ma; Filter Applications Schaffner FN3280H-600-99

Description
LINE FILTER, 600A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 600A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 600A, 1Ma; Filter Applications Schaffner - 14R8165 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 600A, 1Ma; Filter Applications Schaffner
14R8165
Line Filter, 600A, 1Ma; Filter Applications Schaffner 14R8165
LINE FILTER, 600A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

LINE FILTER, 600A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14R8165
Product Name Line Filter, 600A, 1Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details