Schaffner EMC Inc. Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner FN2070B-3-06

Description
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner - 98H1503 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner
98H1503
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner 98H1503
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98H1503
Product Name Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details