POWER LINE FILTER, 3 PHASE, 75A, 480VAC; Current Rating:75A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:FN3258 Series; SVHC:NoRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 38AC1125 |
| Product Name | Power Line Filter, 3 Phase, 75A, 480Vac; Current Rating Schaffner |
| Filter Type | Three Phase |