Schaffner EMC Inc. IEC Filters FN284B-6-06

Description
Schaffner FN284B-6-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN284B-6-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4558929 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4558929
IEC Filters 4558929
Schaffner FN284B-6-06 IEC Filter

Schaffner FN284B-6-06 IEC Filter

Supplier's Site
IEC Filters - 1705062 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705062
IEC Filters 1705062
Schaffner FN284B-6-06 IEC Filter

Schaffner FN284B-6-06 IEC Filter

Supplier's Site
Filter, Inlet, Medical, Dual Fuse, 6A; Product Range Schaffner - 97W2167 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Medical, Dual Fuse, 6A; Product Range Schaffner
97W2167
Filter, Inlet, Medical, Dual Fuse, 6A; Product Range Schaffner 97W2167
FILTER, INLET, MEDICAL, DUAL FUSE, 6A; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, MEDICAL, DUAL FUSE, 6A; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558929 97W2167
Product Name IEC Filters Filter, Inlet, Medical, Dual Fuse, 6A; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1670410 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Line EMC Filters - RTHN-5200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers