Schaffner EMC Inc. Pem Filter 2 Fuse 4A Medical Vertical; Product Range Schaffner FN282B-4-06

Description
PEM FILTER 2 FUSE 4A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
PEM FILTER 2 FUSE 4A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pem Filter 2 Fuse 4A Medical Vertical; Product Range Schaffner - 87X8746 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 2 Fuse 4A Medical Vertical; Product Range Schaffner
87X8746
Pem Filter 2 Fuse 4A Medical Vertical; Product Range Schaffner 87X8746
PEM FILTER 2 FUSE 4A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PEM FILTER 2 FUSE 4A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8746
Product Name Pem Filter 2 Fuse 4A Medical Vertical; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details