Schaffner EMC Inc. Line Filter, 320A, 59.5Ma; Filter Applications Schaffner FN3270H-320-99

Description
LINE FILTER, 320A, 59.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:320A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 320A, 59.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:320A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 320A, 59.5Ma; Filter Applications Schaffner - 60K9747 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 320A, 59.5Ma; Filter Applications Schaffner
60K9747
Line Filter, 320A, 59.5Ma; Filter Applications Schaffner 60K9747
LINE FILTER, 320A, 59.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:320A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

LINE FILTER, 320A, 59.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:320A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9747
Product Name Line Filter, 320A, 59.5Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660120 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details