Schaffner EMC Inc. Rfi Power Line Filter, 16A, 18.3Ma; Filter Applications Schaffner FN258-16-29

Description
RFI POWER LINE FILTER, 16A, 18.3mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 16A, 18.3mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 16A, 18.3Ma; Filter Applications Schaffner - 88F3498 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 16A, 18.3Ma; Filter Applications Schaffner
88F3498
Rfi Power Line Filter, 16A, 18.3Ma; Filter Applications Schaffner 88F3498
RFI POWER LINE FILTER, 16A, 18.3mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 16A, 18.3mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88F3498
Product Name Rfi Power Line Filter, 16A, 18.3Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products