Schaffner EMC Inc. Power Line Filters FN350-20-29

Description
Schaffner FN350-20-29 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN350-20-29 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 4632998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
4632998
Power Line Filters 4632998
Schaffner FN350-20-29 EMC Filter

Schaffner FN350-20-29 EMC Filter

Supplier's Site
Power Line Filters - 1705070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705070
Power Line Filters 1705070
Schaffner FN350-20-29 EMC Filter

Schaffner FN350-20-29 EMC Filter

Supplier's Site
Rfi Power Line Filter, 20A, 4.9Ma; Filter Applications Schaffner - 85K8073 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 4.9Ma; Filter Applications Schaffner
85K8073
Rfi Power Line Filter, 20A, 4.9Ma; Filter Applications Schaffner 85K8073
RFI POWER LINE FILTER, 20A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 350 SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 350 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Filter, 20A, Motor Drive; Current Rating Schaffner - 96K9990 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 20A, Motor Drive; Current Rating Schaffner
96K9990
Filter, 20A, Motor Drive; Current Rating Schaffner 96K9990
FILTER, 20A, MOTOR DRIVE; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:-; Capacitance:-; Leakage Current Max:4.9mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 20A, MOTOR DRIVE; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Safety; Inductance Min:-; Capacitance:-; Leakage Current Max:4.9mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4632998 85K8073 96K9990
Product Name Power Line Filters Rfi Power Line Filter, 20A, 4.9Ma; Filter Applications Schaffner Filter, 20A, Motor Drive; Current Rating Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 7820974 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
3 suppliers
Power Line EMC Filters - RSHN-2080 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 80 amps
View Details
2 suppliers
Power Line Filter Modules - 486-3-137-009-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details