Schaffner EMC Inc. Ultra-compact EMC/RFI Filter FN 3258

Description
New: solid safety connector blocks available for the whole range Exceptional attenuation performance from 150 kHz to 30 MHz Excellent saturation resistance up to 50 m cable length Most compact and slim filter design in its class Leakage current : 33 mA Motor power : 4 to 110 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 7 to 180 A Voltage : ≤ 520 V
Datasheet
Description
New: solid safety connector blocks available for the whole range Exceptional attenuation performance from 150 kHz to 30 MHz Excellent saturation resistance up to 50 m cable length Most compact and slim filter design in its class Leakage current : 33 mA Motor power : 4 to 110 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 7 to 180 A Voltage : ≤ 520 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact EMC/RFI Filter - FN 3258 - Schaffner EMC Inc.
Edison, NJ, USA
Ultra-compact EMC/RFI Filter
FN 3258
Ultra-compact EMC/RFI Filter FN 3258
New: solid safety connector blocks available for the whole range Exceptional attenuation performance from 150 kHz to 30 MHz Excellent saturation resistance up to 50 m cable length Most compact and slim filter design in its class Leakage current : 33 mA Motor power : 4 to 110 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 7 to 180 A Voltage : ≤ 520 V
  • New: solid safety connector blocks available for the whole range
  • Exceptional attenuation performance from 150 kHz to 30 MHz
  • Excellent saturation resistance up to 50 m cable length
  • Most compact and slim filter design in its class

Leakage current : 33 mA
Motor power : 4 to 110 kW
Operating frequency : 0 to 60 Hz
Performance : high, very high
Rated Current : 7 to 180 A
Voltage : ≤ 520 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 3258
Product Name Ultra-compact EMC/RFI Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2378732 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details