Schaffner EMC Inc. Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner FN2010N1-1-06

Description
POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner - 24AC5779 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner
24AC5779
Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner 24AC5779
POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5779
Product Name Power Line Filter, Emi, 1A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000103MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details