Schaffner EMC Inc. Power Line Filters FN2010-20-06

Description
Schaffner FN2010-20-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2010-20-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761121
Power Line Filters 7761121
Schaffner FN2010-20-06 EMI Filter

Schaffner FN2010-20-06 EMI Filter

Supplier's Site
Power Line Filters - 1705187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705187
Power Line Filters 1705187
Schaffner FN2010-20-06 EMI Filter

Schaffner FN2010-20-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 20A, 740Ua; Filter Applications Schaffner - 85K8035 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 20A, 740Ua; Filter Applications Schaffner
85K8035
Emi Power Line Filter, 20A, 740Ua; Filter Applications Schaffner 85K8035
EMI POWER LINE FILTER, 20A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 20A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761121 85K8035
Product Name Power Line Filters Emi Power Line Filter, 20A, 740Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701346 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details