Schaffner EMC Inc. Power Line Filters FN2070-25-08

Description
Schaffner FN2070-25-08 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2070-25-08 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761153
Power Line Filters 7761153
Schaffner FN2070-25-08 EMI Filter

Schaffner FN2070-25-08 EMI Filter

Supplier's Site
Power Line Filters - 1705196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705196
Power Line Filters 1705196
Schaffner FN2070-25-08 EMI Filter

Schaffner FN2070-25-08 EMI Filter

Supplier's Site
801263 25 Amp General Pourpose - FN2070-25-08 - Heilind Electronics, Inc.
Wilmington, MA, United States
801263 25 Amp General Pourpose
FN2070-25-08
801263 25 Amp General Pourpose FN2070-25-08
801263 25 Amp General Pourpose

801263 25 Amp General Pourpose

Buy Now
Emi Power Line Filter, 25A, 734Ua; Filter Applications Schaffner - 85K8048 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 25A, 734Ua; Filter Applications Schaffner
85K8048
Emi Power Line Filter, 25A, 734Ua; Filter Applications Schaffner 85K8048
EMI POWER LINE FILTER, 25A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI POWER LINE FILTER, 25A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761153 FN2070-25-08 85K8048
Product Name Power Line Filters 801263 25 Amp General Pourpose Emi Power Line Filter, 25A, 734Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
IEC Filters - 1670227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details