Schaffner EMC Inc. Power Line Filter, Emi, 10A, 250Vac; Filter Applications Schaffner FN2010N1-10-06

Description
POWER LINE FILTER, EMI, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes
Description
POWER LINE FILTER, EMI, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 10A, 250Vac; Filter Applications Schaffner - 24AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 10A, 250Vac; Filter Applications Schaffner
24AC5780
Power Line Filter, Emi, 10A, 250Vac; Filter Applications Schaffner 24AC5780
POWER LINE FILTER, EMI, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes

POWER LINE FILTER, EMI, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5780
Product Name Power Line Filter, Emi, 10A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1609989-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 130 amps
View Details
2 suppliers