Schaffner EMC Inc. Power Line Filter, Emi/rfi, 25A, 1.2Kv; Current Rating Schaffner FN2200B-25-33

Description
POWER LINE FILTER, EMI/RFI, 25A, 1.2KV; Current Rating:25A; Voltage Rating:1.2kV; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:FN 2200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 25A, 1.2KV; Current Rating:25A; Voltage Rating:1.2kV; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:FN 2200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 25A, 1.2Kv; Current Rating Schaffner - 78Y9998 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 25A, 1.2Kv; Current Rating Schaffner
78Y9998
Power Line Filter, Emi/rfi, 25A, 1.2Kv; Current Rating Schaffner 78Y9998
POWER LINE FILTER, EMI/RFI, 25A, 1.2KV; Current Rating:25A; Voltage Rating:1.2kV; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:FN 2200; SVHC:No SVHC RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 25A, 1.2KV; Current Rating:25A; Voltage Rating:1.2kV; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:-; Product Range:FN 2200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 3-Phase, 25A, 1.2Kvdc; Filter Applications Schaffner - 17T2356 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Phase, 25A, 1.2Kvdc; Filter Applications Schaffner
17T2356
Power Line Filter, 3-Phase, 25A, 1.2Kvdc; Filter Applications Schaffner 17T2356
POWER LINE FILTER, 3-PHASE, 25A, 1.2KVDC; Filter Applications:Medical ; Voltage Rating:1.2kVDC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2200 Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PHASE, 25A, 1.2KVDC; Filter Applications:Medical; Voltage Rating:1.2kVDC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 2200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 78Y9998 17T2356
Product Name Power Line Filter, Emi/rfi, 25A, 1.2Kv; Current Rating Schaffner Power Line Filter, 3-Phase, 25A, 1.2Kvdc; Filter Applications Schaffner
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1880306 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Din rail
Standards and Certifications RoHS
View Details
3 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details