Schaffner EMC Inc. Power Line Filters FN332Z-10-05

Description
Schaffner FN332Z-10-05 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN332Z-10-05 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2170735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2170735
Power Line Filters 2170735
Schaffner FN332Z-10-05 EMI Filter

Schaffner FN332Z-10-05 EMI Filter

Supplier's Site
Power Line Filters - 1704987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704987
Power Line Filters 1704987
Schaffner FN332Z-10-05 EMI Filter

Schaffner FN332Z-10-05 EMI Filter

Supplier's Site
Power Line Filter, 1-Phase, 12A, 250Vac; Filter Applications Schaffner - 11B3077 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 12A, 250Vac; Filter Applications Schaffner
11B3077
Power Line Filter, 1-Phase, 12A, 250Vac; Filter Applications Schaffner 11B3077
POWER LINE FILTER, 1-PHASE, 12A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

POWER LINE FILTER, 1-PHASE, 12A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2170735 11B3077
Product Name Power Line Filters Power Line Filter, 1-Phase, 12A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSEV-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers
Power Entry Module W/filter, 4A, Qc; Connector Type Schurter - 69AC4210 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 4 amps
View Details
Power Line Filters - 2378694 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details