Schaffner EMC Inc. Pem Filter 2 Fuse 10A Medical Horizontal; Product Range Schaffner FN284B-10-06

Description
PEM FILTER 2 FUSE 10A MEDICAL HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
PEM FILTER 2 FUSE 10A MEDICAL HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pem Filter 2 Fuse 10A Medical Horizontal; Product Range Schaffner - 87X8751 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 2 Fuse 10A Medical Horizontal; Product Range Schaffner
87X8751
Pem Filter 2 Fuse 10A Medical Horizontal; Product Range Schaffner 87X8751
PEM FILTER 2 FUSE 10A MEDICAL HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

PEM FILTER 2 FUSE 10A MEDICAL HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8751
Product Name Pem Filter 2 Fuse 10A Medical Horizontal; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details