Schaffner EMC Inc. Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner FN2500-20-08-C13

Description
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner - 62AK1272 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner
62AK1272
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner 62AK1272
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1272
Product Name Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details